ROHM Semiconductor USA, LLC 3.3V 500MA Voltage Regulator IC BD3573HFP-TR

Description
IC REG LINEAR 3.3V 500MA HRP-5 Product overview: BD3573HFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3573HFP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 500MA HRP-5 Product overview: BD3573HFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3573HFP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 500MA Voltage Regulator IC
776-BD3573HFP-TR
3.3V 500MA Voltage Regulator IC 776-BD3573HFP-TR
IC REG LINEAR 3.3V 500MA HRP-5 Product overview: BD3573HFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3573HFP-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 500MA HRP-5 Product overview: BD3573HFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3573HFP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD3573HFP-TR - 863952-BD3573HFP-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD3573HFP-TR
863952-BD3573HFP-TR
PMIC - PMIC - Voltage Regulators - Linear - BD3573HFP-TR 863952-BD3573HFP-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 863952-BD3573HFP-TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA HRP-5 Package: Reel - TR Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: Surface Mount Part Status: Not For New Designs Family Name: BD3573 Categories: Integrated Circuits (ICs) Case / Package: HRP-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Rohm Semiconductor
Win Source Part Number: 863952-BD3573HFP-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA HRP-5
Package: Reel - TR
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD3573
Categories: Integrated Circuits (ICs)
Case / Package: HRP-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD3573HFP-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD3573HFP-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD3573HFP-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA HRP-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA HRP-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD3573HFP-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD3573HFP-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD3573HFP-TR
IC REG LINEAR 3.3V 500MA HRP-5

IC REG LINEAR 3.3V 500MA HRP-5

Supplier's Site
PMIC - Voltage Regulators - Linear - BD3573HFP-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD3573HFP-TR
PMIC - Voltage Regulators - Linear BD3573HFP-TR
IC REG LINEAR 3.3V 500MA HRP-5

IC REG LINEAR 3.3V 500MA HRP-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BD3573HFP-TR 863952-BD3573HFP-TR BD3573HFP-TR-ND BD3573HFP-TR BD3573HFP-TR
Product Name 3.3V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD3573HFP-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) TO-263; Other; HRP-5 Other; HRP-5 (5 Leads + Tab)
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 36 volts 36 volts
Unlock Full Specs
to access all available technical data