ROHM Semiconductor USA, LLC LDO Voltage Regulators BD3572YFP-ME2

Description
LDO Voltage Regulators 4.5-36V TO252-5 15A LDO Regulator
Datasheet
Description
LDO Voltage Regulators 4.5-36V TO252-5 15A LDO Regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD3572YFP-ME2
LDO Voltage Regulators BD3572YFP-ME2
LDO Voltage Regulators 4.5-36V TO252-5 15A LDO Regulator

LDO Voltage Regulators 4.5-36V TO252-5 15A LDO Regulator

Buy Now Datasheet
Ldo, Adj, 2.8-12V, 0.5A, To-252-5; Output Type Rohm - 58AC8478 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 2.8-12V, 0.5A, To-252-5; Output Type Rohm
58AC8478
Ldo, Adj, 2.8-12V, 0.5A, To-252-5; Output Type Rohm 58AC8478
LDO, ADJ, 2.8-12V, 0.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.8V; Adjustable Output Voltage Max:12V; Output Current:500mA; RoHS Compliant: Yes

LDO, ADJ, 2.8-12V, 0.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.8V; Adjustable Output Voltage Max:12V; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD3572YFP-ME2 58AC8478
Product Name LDO Voltage Regulators Ldo, Adj, 2.8-12V, 0.5A, To-252-5; Output Type Rohm
Input Voltage 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details