IC REG LIN POS ADJ 500MA HRP-5 Product overview: BD3572HFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3572HFP-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA HRP-5
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863950-BD3572HFP-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA HRP-5
Package: Reel - TR
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD3572
Categories: Integrated Circuits (ICs)
Case / Package: HRP-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LIN POS ADJ 500MA HRP-5
IC REG LIN POS ADJ 500MA HRP-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD3572HFP-TR | BD3572HFP-TR-ND | 863950-BD3572HFP-TR | BD3572HFP-TR | BD3572HFP-TR |
| Product Name | 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BD3572HFP-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | Other; HRP-5 (5 Leads + Tab) | TO-263; Other; HRP-5 | ||
| Output Voltage | 2.8 volts | 2.8 to 12 volts | 2.8 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 0.2500 volts | 0.4800 volts |