Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-5
IC REG LIN POS ADJ 500MA TO252-5
IC REG LIN POS ADJ 500MA TO252-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD3572FP-E2TR-ND | BD3572FP-E2 | BD3572FP-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | DPAK | |
| Special Features | Input Overcurrent Protection | Enable |