IC REG LINEAR 5V 500MA HRP-5
IC REG LINEAR 5V 500MA HRP-5
IC REG LINEAR 5V 500MA HRP-5
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD3571YHFP-MTR | BD3571YHFP-MTR | BD3571YHFP-MTR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage | 5 volts | 5 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| IQ | 5.00E-5 amps | 5.00E-5 amps | |
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed |