ROHM Semiconductor USA, LLC LDO Voltage Regulators BD3571YHFP-MTR

Description
LDO Voltage Regulators 5.5-36V HRP5 12A LDO Regulator
Datasheet
Description
LDO Voltage Regulators 5.5-36V HRP5 12A LDO Regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD3571YHFP-MTR
LDO Voltage Regulators BD3571YHFP-MTR
LDO Voltage Regulators 5.5-36V HRP5 12A LDO Regulator

LDO Voltage Regulators 5.5-36V HRP5 12A LDO Regulator

Buy Now Datasheet
Ldo, Fixed, 5V, 0.5A, Hrp-5; Output Type Rohm - 58AC8477 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.5A, Hrp-5; Output Type Rohm
58AC8477
Ldo, Fixed, 5V, 0.5A, Hrp-5; Output Type Rohm 58AC8477
LDO, FIXED, 5V, 0.5A, HRP-5; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 5V, 0.5A, HRP-5; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD3571YHFP-MTR 58AC8477
Product Name LDO Voltage Regulators Ldo, Fixed, 5V, 0.5A, Hrp-5; Output Type Rohm
Input Voltage 5.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM138MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details