ROHM Semiconductor USA, LLC Ldo, Fixed, 5V, 0.5A, To-252-3; Output Type Rohm BD3571YFP-ME2

Description
LDO, FIXED, 5V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.5A, To-252-3; Output Type Rohm - 58AC8476 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.5A, To-252-3; Output Type Rohm
58AC8476
Ldo, Fixed, 5V, 0.5A, To-252-3; Output Type Rohm 58AC8476
LDO, FIXED, 5V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 5V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58AC8476
Product Name Ldo, Fixed, 5V, 0.5A, To-252-3; Output Type Rohm
Input Voltage 5.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details