ROHM Semiconductor USA, LLC LDO Voltage Regulators BD3570YFP-ME2

Description
LDO Voltage Regulators 4.5-36V TO252-3 15A LDO Regulator
Datasheet
Description
LDO Voltage Regulators 4.5-36V TO252-3 15A LDO Regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD3570YFP-ME2
LDO Voltage Regulators BD3570YFP-ME2
LDO Voltage Regulators 4.5-36V TO252-3 15A LDO Regulator

LDO Voltage Regulators 4.5-36V TO252-3 15A LDO Regulator

Buy Now Datasheet
Ldo, Fixed, 3.3V, 0.5A, To-252-3; Output Type Rohm - 58AC8474 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.5A, To-252-3; Output Type Rohm
58AC8474
Ldo, Fixed, 3.3V, 0.5A, To-252-3; Output Type Rohm 58AC8474
LDO, FIXED, 3.3V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD3570YFP-ME2 58AC8474
Product Name LDO Voltage Regulators Ldo, Fixed, 3.3V, 0.5A, To-252-3; Output Type Rohm
Input Voltage 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details