Manufacturer: Rohm Semiconductor
Win Source Part Number: 200973-BD35605HFN-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 8-HSON
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 0.2mA to 0.3mA
Protection Features: Over Current, Over Temperature, Soft Start
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-HSON
IC REG LINEAR 5V 100MA 8HSON Product overview: BD35605HFN-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD35605HFN-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 100MA 8HSON
IC REG LINEAR 5V 100MA 8HSON
IC REG LINEAR 5V 100MA 8HSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 200973-BD35605HFN-TR | BD35605HFN-TR-ND | 776-BD35605HFN-TR | BD35605HFN-TR | 687-BD35605HFN-TR | BD35605HFN-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD35605HFN-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 100MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 5V 100MA 8HSON | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-HSON | Other; 8-PowerUDFN | Other; Tape & Reel (TR) | Other; 8-UDFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs |