Manufacturer: Rohm Semiconductor
Win Source Part Number: 049306-BD3551HFN-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.2V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Current: 1A
Output Voltage: 0.65 V to 2.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 8-HSON
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 0.65V
Dropout Voltage-Max: 0.3V @ 1A
Operating Supply Current: 0.5mA to 1mA
Maximum Output Voltage: 2.7V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 1A 8HSON Product overview: BD3551HFN-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3551HFN-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A 8HSON
IC REG LINEAR POS ADJ 1A 8HSON
IC REG LINEAR POS ADJ 1A 8HSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 049306-BD3551HFN-TR | 776-BD3551HFN-TR | BD3551HFN-TR | BD3551HFN-TR | 687-BD3551HFN-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD3551HFN-TR | 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR POS ADJ 1A 8HSON |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-HSON | Other; Tape & Reel (TR) | Other; 8-UDFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active |