ROHM Semiconductor USA, LLC LDO Voltage Regulators BD3550HFN-TR

Description
LDO Voltage Regulators Detection Schottky Diodes
Datasheet
Description
LDO Voltage Regulators Detection Schottky Diodes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD3550HFN-TR
LDO Voltage Regulators BD3550HFN-TR
LDO Voltage Regulators Detection Schottky Diodes

LDO Voltage Regulators Detection Schottky Diodes

Buy Now Datasheet
Ldo, Adj, 0.65-2.7V/0.5A, -10 To 100Degc; Output Type Rohm - 01AH6453 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.65-2.7V/0.5A, -10 To 100Degc; Output Type Rohm
01AH6453
Ldo, Adj, 0.65-2.7V/0.5A, -10 To 100Degc; Output Type Rohm 01AH6453
LDO, ADJ, 0.65-2.7V/0.5A, -10 TO 100DEGC; Output Type:Adjustable; Input Voltage Min:4.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:650mV; Adjustable Output Voltage Max:2.7V; Output RoHS Compliant: Yes

LDO, ADJ, 0.65-2.7V/0.5A, -10 TO 100DEGC; Output Type:Adjustable; Input Voltage Min:4.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:650mV; Adjustable Output Voltage Max:2.7V; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD3550HFN-TR 01AH6453
Product Name LDO Voltage Regulators Ldo, Adj, 0.65-2.7V/0.5A, -10 To 100Degc; Output Type Rohm
Input Voltage 4.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details