BD354XNUV ultra low-dropout linear chipset regulator operates from a very low input supply, and offers ideal performance in low input voltage to low output voltage applications. It incorporates a built-in N-MOSFET power transistor to minimize the input-to-output voltage differential to the ON resistance (RON MAX=400mO) level. By lowering the dropout voltage in this way, the regulator realizes high current output (Iomax=0.5A) with reduced conversion loss, and thereby obviates the switching regulator and its power transistor, choke coil, and rectifier diode. Thus, BD354XNUV are designed to enable significant package profile downsizing and cost reduction. An external resistor allows the entire range of output voltage configurations between 0.65 and 2.7V, while the NRCS (soft start) function enables a controlled output voltage ramp-up, which can be programmed to whatever power supply sequence is required.
BD354XNUV ultra low-dropout linear chipset regulator operates from a very low input supply, and offers ideal performance in low input voltage to low output voltage applications. It incorporates a built-in N-MOSFET power transistor to minimize the input-to-output voltage differential to the ON resistance (RON MAX=400mO) level. By lowering the dropout voltage in this way, the regulator realizes high current output (Iomax=0.5A) with reduced conversion loss, and thereby obviates the switching regulator and its power transistor, choke coil, and rectifier diode. Thus, BD354XNUV are designed to enable significant package profile downsizing and cost reduction. An external resistor allows the entire range of output voltage configurations between 0.65 and 2.7V, while the NRCS (soft start) function enables a controlled output voltage ramp-up, which can be programmed to whatever power supply sequence is required.
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BD3540NUV | BD3540NUV |
| Product Name | 3.0-5.5V 0.5A 1ch LDO | 500mA Variable Output, High-Accuracy LDO Regulator |
| Regulator Type | Low Dropout | |
| Package Type | Other; VSON010V3030 | Other; VSON010V3030 |
| Output Voltage | 0.6500 to 2.7 volts | 0.6500 to 2.7 volts |