ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators BD3539NUX-TR

Description
IC REG CONV DDR SDRAM 1OUT 8VSON
Datasheet
Description
IC REG CONV DDR SDRAM 1OUT 8VSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - BD3539NUX-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
BD3539NUX-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators BD3539NUX-TR
IC REG CONV DDR SDRAM 1OUT 8VSON

IC REG CONV DDR SDRAM 1OUT 8VSON

Supplier's Site
Ddr Termination Regulator, Vson-X-8; Memory Supported Rohm - 01AH6451 - Newark, An Avnet Company
Chicago, IL, United States
Ddr Termination Regulator, Vson-X-8; Memory Supported Rohm
01AH6451
Ddr Termination Regulator, Vson-X-8; Memory Supported Rohm 01AH6451
DDR TERMINATION REGULATOR, VSON-X-8; Memory Supported:DDR1, DDR2, DDR3; Source / Sink Current:1A; Supply Voltage Min:1V; Supply Voltage Max:5.5V; DDR Regulator Case Style:VSON-X; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

DDR TERMINATION REGULATOR, VSON-X-8; Memory Supported:DDR1, DDR2, DDR3; Source / Sink Current:1A; Supply Voltage Min:1V; Supply Voltage Max:5.5V; DDR Regulator Case Style:VSON-X; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD3539NUX-TR 01AH6451
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Ddr Termination Regulator, Vson-X-8; Memory Supported Rohm
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details