ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Special Purpose - BD3539NUX-TR BD3539NUX-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011302-BD3539NUX-TR Packaging: Reel - TR Applications: Converter, DDR SDRAM Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: VSON008X2030 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011302-BD3539NUX-TR Packaging: Reel - TR Applications: Converter, DDR SDRAM Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: VSON008X2030 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - BD3539NUX-TR - 011302-BD3539NUX-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - BD3539NUX-TR
011302-BD3539NUX-TR
PMIC - PMIC - Voltage Regulators - Special Purpose - BD3539NUX-TR 011302-BD3539NUX-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011302-BD3539NUX-TR Packaging: Reel - TR Applications: Converter, DDR SDRAM Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: VSON008X2030 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011302-BD3539NUX-TR
Packaging: Reel - TR
Applications: Converter, DDR SDRAM
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 1
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: VSON008X2030
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-BD3539NUX-TR
Power Management IC 750-BD3539NUX-TR
IC REG CONV DDR SDRAM 1OUT 8VSON Product overview: BD3539NUX-TR from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD3539NUX-TR can be used for catalog matching and distributor lookup.

IC REG CONV DDR SDRAM 1OUT 8VSON Product overview: BD3539NUX-TR from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD3539NUX-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - BD3539NUX-TR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
BD3539NUX-TR
Special Purpose Regulators BD3539NUX-TR
IC REG CONV DDR SDRAM 1OUT 8VSON

IC REG CONV DDR SDRAM 1OUT 8VSON

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - BD3539NUX-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
BD3539NUX-TR
PMIC - Voltage Regulators - Special Purpose BD3539NUX-TR
IC REG CONV DDR SDRAM 1OUT 8VSON

IC REG CONV DDR SDRAM 1OUT 8VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 011302-BD3539NUX-TR 750-BD3539NUX-TR BD3539NUX-TR BD3539NUX-TR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - BD3539NUX-TR Power Management IC Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; VSON008X2030 Other; Tape & Reel (TR) Other; 8-UFDFN Exposed Pad Other; 8-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3901SEJTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
IOUT 0.4000 amps
VIN 2.5 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-3.3-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 2444549P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details