ROHM Semiconductor USA, LLC Power Management IC BD3539FVM-TR

Description
IC REG CONV DDR BUS 1OUT 8MSOP Product overview: BD3539FVM-TR from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD3539FVM-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV DDR BUS 1OUT 8MSOP Product overview: BD3539FVM-TR from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD3539FVM-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-BD3539FVM-TR
Power Management IC 750-BD3539FVM-TR
IC REG CONV DDR BUS 1OUT 8MSOP Product overview: BD3539FVM-TR from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD3539FVM-TR can be used for catalog matching and distributor lookup.

IC REG CONV DDR BUS 1OUT 8MSOP Product overview: BD3539FVM-TR from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD3539FVM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - BD3539FVM-TR - 200971-BD3539FVM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - BD3539FVM-TR
200971-BD3539FVM-TR
PMIC - PMIC - Voltage Regulators - Special Purpose - BD3539FVM-TR 200971-BD3539FVM-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 200971-BD3539FVM-TR Packaging: Reel - TR Applications: Converter, DDR Bus Termination Regulator Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 200971-BD3539FVM-TR
Packaging: Reel - TR
Applications: Converter, DDR Bus Termination Regulator
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 1
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - BD3539FVM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
BD3539FVM-TR
PMIC - Voltage Regulators - Special Purpose BD3539FVM-TR
IC REG CONV DDR BUS 1OUT 8MSOP

IC REG CONV DDR BUS 1OUT 8MSOP

Supplier's Site Datasheet
Special Purpose Regulators - BD3539FVM-TR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
BD3539FVM-TR
Special Purpose Regulators BD3539FVM-TR
IC REG CONV DDR BUS 1OUT 8MSOP

IC REG CONV DDR BUS 1OUT 8MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-BD3539FVM-TR 200971-BD3539FVM-TR BD3539FVM-TR BD3539FVM-TR
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - BD3539FVM-TR PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type Other; Tape & Reel (TR) Other; 8-MSOP Other; 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3966SLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Voltage Regulators - 2444523 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
TSSOP Power Management IC - 713-BQ20Z75DBTR-V160 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers