ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators BD35395FJ-ME2

Description
IC REG CONV DDR 1OUT 8SOP-J
Datasheet
Description
IC REG CONV DDR 1OUT 8SOP-J
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - BD35395FJ-ME2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
BD35395FJ-ME2
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators BD35395FJ-ME2
IC REG CONV DDR 1OUT 8SOP-J

IC REG CONV DDR 1OUT 8SOP-J

Supplier's Site
Ddr Termination Regulator, Sop-J-8; Memory Supported Rohm - 01AH6452 - Newark, An Avnet Company
Chicago, IL, United States
Ddr Termination Regulator, Sop-J-8; Memory Supported Rohm
01AH6452
Ddr Termination Regulator, Sop-J-8; Memory Supported Rohm 01AH6452
DDR TERMINATION REGULATOR, SOP-J-8; Memory Supported:DDR1, DDR2, DDR3, DDR3L; Source / Sink Current:1A; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; DDR Regulator Case Style:SOP-J; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 -RoHS Compliant: Yes

DDR TERMINATION REGULATOR, SOP-J-8; Memory Supported:DDR1, DDR2, DDR3, DDR3L; Source / Sink Current:1A; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; DDR Regulator Case Style:SOP-J; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 -RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD35395FJ-ME2 01AH6452
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Ddr Termination Regulator, Sop-J-8; Memory Supported Rohm
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details