ROHM Semiconductor USA, LLC Power Management IC BD35395FJ-ME2

Description
IC REG CONV DDR 1OUT 8SOP-J Product overview: BD35395FJ-ME2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD35395FJ-ME2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV DDR 1OUT 8SOP-J Product overview: BD35395FJ-ME2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD35395FJ-ME2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-BD35395FJ-ME2
Power Management IC 750-BD35395FJ-ME2
IC REG CONV DDR 1OUT 8SOP-J Product overview: BD35395FJ-ME2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD35395FJ-ME2 can be used for catalog matching and distributor lookup.

IC REG CONV DDR 1OUT 8SOP-J Product overview: BD35395FJ-ME2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD35395FJ-ME2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - BD35395FJ-ME2 - 863947-BD35395FJ-ME2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - BD35395FJ-ME2
863947-BD35395FJ-ME2
PMIC - PMIC - Voltage Regulators - Special Purpose - BD35395FJ-ME2 863947-BD35395FJ-ME2
Manufacturer: Rohm Semiconductor Win Source Part Number: 863947-BD35395FJ-ME2 Operating Temperature Range: -40°C ~ 105°C Features: series Converter, DDR SDRAM Voltage Regulator IC 1 Output 8-SOP-J Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: BD35395 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD35395FJ-ME2DKR, BD35395FJ-ME2CT, BD35395FJ-ME2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 863947-BD35395FJ-ME2
Operating Temperature Range: -40°C ~ 105°C
Features: series Converter, DDR SDRAM Voltage Regulator IC 1 Output 8-SOP-J
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD35395
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-J
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD35395FJ-ME2DKR, BD35395FJ-ME2CT, BD35395FJ-ME2TR

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - BD35395FJ-ME2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
BD35395FJ-ME2
PMIC - Voltage Regulators - Special Purpose BD35395FJ-ME2
IC REG CONV DDR 1OUT 8SOP-J

IC REG CONV DDR 1OUT 8SOP-J

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-BD35395FJ-ME2 863947-BD35395FJ-ME2 BD35395FJ-ME2
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - BD35395FJ-ME2 PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) SOIC; Other; 8-SOP-J
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AN - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A3953SB-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.3 amps
View Details