ROHM Semiconductor USA, LLC Power Management IC BD3538HFN-TR

Description
IC REG CONV DDR BUS 1OUT 8HSON Product overview: BD3538HFN-TR from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD3538HFN-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV DDR BUS 1OUT 8HSON Product overview: BD3538HFN-TR from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD3538HFN-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-BD3538HFN-TR
Power Management IC 750-BD3538HFN-TR
IC REG CONV DDR BUS 1OUT 8HSON Product overview: BD3538HFN-TR from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD3538HFN-TR can be used for catalog matching and distributor lookup.

IC REG CONV DDR BUS 1OUT 8HSON Product overview: BD3538HFN-TR from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD3538HFN-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1320187-BD3538HFN-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1320187-BD3538HFN-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1320187-BD3538HFN-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1320187-BD3538HFN-TR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Reel - TR Applications: Converter, DDR Bus Termination Regulator Standard Package: 3,000 Mounting: Surface Mount Voltage - Output: Adjustable Voltage - Input: 2.7V ~ 5.5V Number of Outputs: 1 Supplier Device Package: 8-HSON Temperature Range - Operating: -40°C ~ 105°C Case / Package: 8-PowerUDFN ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD3538HFNTR Base Product Number: BD3538 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1320187-BD3538HFN-TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Packaging: Reel - TR
Applications: Converter, DDR Bus Termination Regulator
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Output: Adjustable
Voltage - Input: 2.7V ~ 5.5V
Number of Outputs: 1
Supplier Device Package: 8-HSON
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 8-PowerUDFN
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD3538HFNTR
Base Product Number: BD3538
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - BD3538HFN-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
BD3538HFN-TR
PMIC - Voltage Regulators - Special Purpose BD3538HFN-TR
IC REG CONV DDR BUS 1OUT 8HSON

IC REG CONV DDR BUS 1OUT 8HSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-BD3538HFN-TR 1320187-BD3538HFN-TR BD3538HFN-TR
Product Name Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; 8-PowerUDFN Other; 8-PowerUDFN
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 2312-ACT4533AYH-TTR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
2 suppliers
Motor Drivers, Controllers - A4987SESTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
IOUT 1 amps
View Details
Voltage Regulators - 1828242 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
PMIC - Voltage Regulators - Special Purpose - ASP1251-W08T - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
View Details