ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Special Purpose - BD3538F-E2 BD3538F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 200970-BD3538F-E2 Packaging: Reel - TR Applications: Converter, DDR Bus Termination Regulator Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOP Alternative Parts (Cross-Reference): LP2998MRX; BD3533F-E2; SR10LG-G; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 200970-BD3538F-E2 Packaging: Reel - TR Applications: Converter, DDR Bus Termination Regulator Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOP Alternative Parts (Cross-Reference): LP2998MRX; BD3533F-E2; SR10LG-G; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - BD3538F-E2 - 200970-BD3538F-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - BD3538F-E2
200970-BD3538F-E2
PMIC - PMIC - Voltage Regulators - Special Purpose - BD3538F-E2 200970-BD3538F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 200970-BD3538F-E2 Packaging: Reel - TR Applications: Converter, DDR Bus Termination Regulator Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOP Alternative Parts (Cross-Reference): LP2998MRX; BD3533F-E2; SR10LG-G; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 200970-BD3538F-E2
Packaging: Reel - TR
Applications: Converter, DDR Bus Termination Regulator
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 1
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOP
Alternative Parts (Cross-Reference): LP2998MRX; BD3533F-E2; SR10LG-G;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-BD3538F-E2
Power Management IC 750-BD3538F-E2
IC REG CONV DDR BUS 1OUT 8SOP Product overview: BD3538F-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD3538F-E2 can be used for catalog matching and distributor lookup.

IC REG CONV DDR BUS 1OUT 8SOP Product overview: BD3538F-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD3538F-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - BD3538F-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
BD3538F-E2
PMIC - Voltage Regulators - Special Purpose BD3538F-E2
IC REG CONV DDR BUS 1OUT 8SOP

IC REG CONV DDR BUS 1OUT 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 200970-BD3538F-E2 750-BD3538F-E2 BD3538F-E2
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - BD3538F-E2 Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 8-SOP Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
TSSOP Power Management IC - 713-BQ20Z90DBTR-V110 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 14.4 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - 620-APM81815KNBJTRDKR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 24-PowerFQFN Module, 21 Leads
View Details