ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear - BD3534FVM-TR BD3534FVM-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863946-BD3534FVM-TR Series: * Features: Linear Voltage Regulator IC Output Package: Reel - TR Family Name: BD3534 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863946-BD3534FVM-TR Series: * Features: Linear Voltage Regulator IC Output Package: Reel - TR Family Name: BD3534 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BD3534FVM-TR - 863946-BD3534FVM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD3534FVM-TR
863946-BD3534FVM-TR
PMIC - PMIC - Voltage Regulators - Linear - BD3534FVM-TR 863946-BD3534FVM-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 863946-BD3534FVM-TR Series: * Features: Linear Voltage Regulator IC Output Package: Reel - TR Family Name: BD3534 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Rohm Semiconductor
Win Source Part Number: 863946-BD3534FVM-TR
Series: *
Features: Linear Voltage Regulator IC Output
Package: Reel - TR
Family Name: BD3534
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Voltage Regulator IC - 776-BD3534FVM-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Voltage Regulator IC
776-BD3534FVM-TR
Voltage Regulator IC 776-BD3534FVM-TR
IC REG LINEAR DDR SDRAM 8MSOP Product overview: BD3534FVM-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3534FVM-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR DDR SDRAM 8MSOP Product overview: BD3534FVM-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3534FVM-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD3534FVM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD3534FVM-TR
IC REG LINEAR DDR SDRAM 8MSOP

IC REG LINEAR DDR SDRAM 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 863946-BD3534FVM-TR 776-BD3534FVM-TR BD3534FVM-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - BD3534FVM-TR Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; Reel - TR Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-2 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
8 suppliers
Voltage Regulators - 2412912 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - CS5204-2GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details