ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Special Purpose - BD3533HFN-TR BD3533HFN-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011300-BD3533HFN-TR Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.75 V to 1.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 100°C Case / Package: 8-HSON Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011300-BD3533HFN-TR Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.75 V to 1.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 100°C Case / Package: 8-HSON Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - BD3533HFN-TR - 011300-BD3533HFN-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - BD3533HFN-TR
011300-BD3533HFN-TR
PMIC - PMIC - Voltage Regulators - Special Purpose - BD3533HFN-TR 011300-BD3533HFN-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011300-BD3533HFN-TR Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.75 V to 1.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 100°C Case / Package: 8-HSON Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011300-BD3533HFN-TR
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 1
Output Voltage: 0.75 V to 1.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 100°C
Case / Package: 8-HSON
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-BD3533HFN-TR
Power Management IC 750-BD3533HFN-TR
IC REG CONV DDR 1OUT 8HSON Product overview: BD3533HFN-TR from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD3533HFN-TR can be used for catalog matching and distributor lookup.

IC REG CONV DDR 1OUT 8HSON Product overview: BD3533HFN-TR from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD3533HFN-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - BD3533HFN-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
BD3533HFN-TR
PMIC - Voltage Regulators - Special Purpose BD3533HFN-TR
IC REG CONV DDR 1OUT 8HSON

IC REG CONV DDR 1OUT 8HSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 011300-BD3533HFN-TR 750-BD3533HFN-TR BD3533HFN-TR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - BD3533HFN-TR Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 8-HSON Other; Tape & Reel (TR)
Special Features Multiple Outputs
Output Voltage 0.7500 to 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24093DGQR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear + Switching - 863-1503-2-ND - DigiKey
Specs
Regulator Category Linear; Switching
Package Type Other; 20-WFQFN Exposed Pad
Output Voltage 1.2 volts
View Details
7 suppliers
Power Distribution Switches, Load Drivers - A2982ELWTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details