ROHM Semiconductor USA, LLC Power Management IC BD3533F-E2

Description
IC REG CONV DDR 1OUT 8SOP Product overview: BD3533F-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD3533F-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV DDR 1OUT 8SOP Product overview: BD3533F-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD3533F-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-BD3533F-E2
Power Management IC 750-BD3533F-E2
IC REG CONV DDR 1OUT 8SOP Product overview: BD3533F-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD3533F-E2 can be used for catalog matching and distributor lookup.

IC REG CONV DDR 1OUT 8SOP Product overview: BD3533F-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD3533F-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - BD3533F-E2 - 011299-BD3533F-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - BD3533F-E2
011299-BD3533F-E2
PMIC - PMIC - Voltage Regulators - Special Purpose - BD3533F-E2 011299-BD3533F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011299-BD3533F-E2 Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.75 V to 1.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 100°C Case / Package: 8-SOP Alternative Parts (Cross-Reference): LP2998MRX; BD3538F-E2; SR10LG-G; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011299-BD3533F-E2
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 1
Output Voltage: 0.75 V to 1.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 100°C
Case / Package: 8-SOP
Alternative Parts (Cross-Reference): LP2998MRX; BD3538F-E2; SR10LG-G;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - BD3533F-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
BD3533F-E2
PMIC - Voltage Regulators - Special Purpose BD3533F-E2
IC REG CONV DDR 1OUT 8SOP

IC REG CONV DDR 1OUT 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-BD3533F-E2 011299-BD3533F-E2 BD3533F-E2
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - BD3533F-E2 PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; 8-SOP
IOUT 1 amps
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - AAT3663IWO-8.4-1-T1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 14-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Full Half-Bridge (H Bridge) Drivers - A3909GLYTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Switching Regulators - 1908122P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.0450 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details