Manufacturer: Rohm Semiconductor
Win Source Part Number: 049300-BD35269HFN-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Soft Start
Output Current: 1A
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 8-HSON
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 0.7mA to 1.2mA
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TPS736125DRBR; RP115L131B-E2; AP7363-12HA-7;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
IC REG LINEAR 1.2V 1A 8HSON Product overview: BD35269HFN-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD35269HFN-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V 1A 8HSON
IC REG LINEAR 1.2V 1A 8HSON
IC REG LINEAR 1.2V 1A 8HSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 049300-BD35269HFN-TR | 776-BD35269HFN-TR | BD35269HFN-TR | BD35269HFN-TR | 687-BD35269HFN-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD35269HFN-TR | 1.2V 1A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR 1.2V 1A 8HSON |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | Other; 8-HSON | Other; Tape & Reel (TR) | Other; Cut Tape (CT) | ||
| Life Cycle Stage | Maturity; Active | Discontinued |