ROHM Semiconductor USA, LLC 1V 2A Voltage Regulator IC BD35230HFN-TR

Description
IC REG LINEAR 1V 2A 8HSON Product overview: BD35230HFN-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD35230HFN-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1V 2A 8HSON Product overview: BD35230HFN-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD35230HFN-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1V 2A Voltage Regulator IC
776-BD35230HFN-TR
1V 2A Voltage Regulator IC 776-BD35230HFN-TR
IC REG LINEAR 1V 2A 8HSON Product overview: BD35230HFN-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD35230HFN-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1V 2A 8HSON Product overview: BD35230HFN-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD35230HFN-TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - BD35230HFN-TR - 049298-BD35230HFN-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD35230HFN-TR
049298-BD35230HFN-TR
PMIC - PMIC - Voltage Regulators - Linear - BD35230HFN-TR 049298-BD35230HFN-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 049298-BD35230HFN-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Current: 2A Output Voltage: 1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 8-HSON Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 1V Operating Supply Current: 0.7mA to 1.2mA Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049298-BD35230HFN-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Soft Start
Output Current: 2A
Output Voltage: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 8-HSON
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 1V
Operating Supply Current: 0.7mA to 1.2mA
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BD35230HFN-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD35230HFN-TR
PMIC - Voltage Regulators - Linear BD35230HFN-TR
IC REG LINEAR 1V 2A 8HSON

IC REG LINEAR 1V 2A 8HSON

Supplier's Site Datasheet
IC REG LINEAR 1V 2A 8HSON - 687-BD35230HFN-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1V 2A 8HSON
687-BD35230HFN-TR
IC REG LINEAR 1V 2A 8HSON 687-BD35230HFN-TR
IC REG LINEAR 1V 2A 8HSON

IC REG LINEAR 1V 2A 8HSON

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD35230HFN-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD35230HFN-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD35230HFN-TR
IC REG LINEAR 1V 2A 8HSON

IC REG LINEAR 1V 2A 8HSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-BD35230HFN-TR 049298-BD35230HFN-TR BD35230HFN-TR 687-BD35230HFN-TR BD35230HFN-TR
Product Name 1V 2A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD35230HFN-TR PMIC - Voltage Regulators - Linear IC REG LINEAR 1V 2A 8HSON Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 8-HSON Other; 8-UDFN Exposed Pad
Output Voltage 1 volts 1 volts 1 volts 1 volts
IOUT 2 amps 2 amps 2 amps 2 amps 2 amps
VIN 4.5 volts 4.5 volts 1.3 volts
Unlock Full Specs
to access all available technical data