ROHM Semiconductor USA, LLC 4A Voltage Regulator IC BD3522EFV-E2

Description
IC REG LIN POS ADJ 4A 20HTSSOP Product overview: BD3522EFV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3522EFV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 4A 20HTSSOP Product overview: BD3522EFV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3522EFV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A Voltage Regulator IC
776-BD3522EFV-E2
4A Voltage Regulator IC 776-BD3522EFV-E2
IC REG LIN POS ADJ 4A 20HTSSOP Product overview: BD3522EFV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3522EFV-E2 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 4A 20HTSSOP Product overview: BD3522EFV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3522EFV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - BD3522EFV-E2 - 049297-BD3522EFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD3522EFV-E2
049297-BD3522EFV-E2
PMIC - PMIC - Voltage Regulators - Linear - BD3522EFV-E2 049297-BD3522EFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049297-BD3522EFV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Soft Start Output Current: 4A Output Voltage: 0.65 V to 2.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 20-HTSSOP-B Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 0.65V Operating Supply Current: 1.4mA to 2.2mA Maximum Output Voltage: 2.7V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049297-BD3522EFV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Current: 4A
Output Voltage: 0.65 V to 2.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 20-HTSSOP-B
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 0.65V
Operating Supply Current: 1.4mA to 2.2mA
Maximum Output Voltage: 2.7V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD3522EFV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD3522EFV-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD3522EFV-E2
IC REG LIN POS ADJ 4A 20HTSSOP

IC REG LIN POS ADJ 4A 20HTSSOP

Supplier's Site
IC REG LIN POS ADJ 4A 20HTSSOP-B - 687-BD3522EFV-E2 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN POS ADJ 4A 20HTSSOP-B
687-BD3522EFV-E2
IC REG LIN POS ADJ 4A 20HTSSOP-B 687-BD3522EFV-E2
IC REG LIN POS ADJ 4A 20HTSSOP-B

IC REG LIN POS ADJ 4A 20HTSSOP-B

Supplier's Site
PMIC - Voltage Regulators - Linear - BD3522EFV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD3522EFV-E2
PMIC - Voltage Regulators - Linear BD3522EFV-E2
IC REG LIN POS ADJ 4A 20HTSSOP

IC REG LIN POS ADJ 4A 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BD3522EFV-E2 049297-BD3522EFV-E2 BD3522EFV-E2 687-BD3522EFV-E2 BD3522EFV-E2
Product Name 4A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD3522EFV-E2 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN POS ADJ 4A 20HTSSOP-B PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) SSOP; Other; 20-HTSSOP-B SSOP SSOP; Other; 20-VSSOP (0.173, 4.40mm Width) Exposed Pad
Output Voltage 0.6500 volts 0.6500 volts 0.6500 volts 2.7 volts
IOUT 4 amps 4 amps 4 amps 4 amps 4 amps
IQ 0.0014 amps 0.0014 amps
Unlock Full Specs
to access all available technical data

Similar Products

7V Power Management IC - 713-BQ27000DRKR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Output Voltage 0.4000 volts
IOUT 0.0050 amps
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - Linear + Switching - A8303SESTR-T-1 - 859093-A8303SESTR-T-1 - Win Source Electronics
Specs
Package Type Other; 20-QFN-EP (4x4)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
7 suppliers
Voltage Regulators - 2412912P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details