ROHM Semiconductor USA, LLC 1.5V 4A LDO Voltage Regulator IC BD35222EFV-E2

Description
IC REG LDO 1.5V 4A 20HTSSOP Product overview: BD35222EFV-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD35222EFV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 1.5V 4A 20HTSSOP Product overview: BD35222EFV-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD35222EFV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 4A LDO Voltage Regulator IC
699-BD35222EFV-E2
1.5V 4A LDO Voltage Regulator IC 699-BD35222EFV-E2
IC REG LDO 1.5V 4A 20HTSSOP Product overview: BD35222EFV-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD35222EFV-E2 can be used for catalog matching and distributor lookup.

IC REG LDO 1.5V 4A 20HTSSOP Product overview: BD35222EFV-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD35222EFV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - BD35222EFV-E2 - 136948-BD35222EFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD35222EFV-E2
136948-BD35222EFV-E2
PMIC - PMIC - Voltage Regulators - Linear - BD35222EFV-E2 136948-BD35222EFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 136948-BD35222EFV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Output Current: 4A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 20-HTSSOP-B Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 1.4mA to 2.2mA Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): TPS75215QPWPR; BD35222EFV; TS1117CM15 RN; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 136948-BD35222EFV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Soft Start
Output Current: 4A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 20-HTSSOP-B
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 1.4mA to 2.2mA
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): TPS75215QPWPR; BD35222EFV; TS1117CM15 RN;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BD35222EFV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD35222EFV-E2
PMIC - Voltage Regulators - Linear BD35222EFV-E2
IC REG LINEAR 1.5V 4A 20HTSSOP

IC REG LINEAR 1.5V 4A 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-BD35222EFV-E2 136948-BD35222EFV-E2 BD35222EFV-E2
Product Name 1.5V 4A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD35222EFV-E2 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SSOP; Other; 20-HTSSOP-B
Output Voltage 1.5 volts 1.5 volts
IOUT 4 amps 4 amps 4 amps
Operating Temperature -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3967SLB-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1223393 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Comparators - AMC23C10DWVR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details