Manufacturer: Rohm Semiconductor
Win Source Part Number: 049296-BD3521FVM-TR
Packaging: Reel - TR
Type: Positive Fixed
Voltage - Input: 4.5 V to 5.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Linear Regulator Controller IC Positive Fixed 1 Output 8-MSOP
IC LNR REG CTRLR 1OUT 8MSOP Product overview: BD3521FVM-TR from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-BD3521FVM-TR can be used for catalog matching and distributor lookup.
IC LNR REG CTRLR 1OUT 8MSOP
IC LNR REG CTRLR 1OUT 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 049296-BD3521FVM-TR | BD3521FVM-TR-ND | 757-BD3521FVM-TR | BD3521FVM-TR | BD3521FVM-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - BD3521FVM-TR | Voltage Regulators - Linear Regulator Controllers | Power Management IC | PMIC - Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Output Polarity | Positive | Positive | |||
| Package Type | Other; 8-MSOP | Other; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Other; Tape & Reel (TR) | Other; 8-MSOP | SSOP |
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | |||
| Special Features | Multiple Outputs |