LAPIS Semiconductor 3A Voltage Regulator IC BD3512MUV-E2

Description
IC REG LIN POS ADJ 3A 20VQFN Product overview: BD3512MUV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3512MUV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 3A 20VQFN Product overview: BD3512MUV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3512MUV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Voltage Regulator IC
776-BD3512MUV-E2
3A Voltage Regulator IC 776-BD3512MUV-E2
IC REG LIN POS ADJ 3A 20VQFN Product overview: BD3512MUV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3512MUV-E2 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 3A 20VQFN Product overview: BD3512MUV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3512MUV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - BD3512MUV-E2 - 049294-BD3512MUV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD3512MUV-E2
049294-BD3512MUV-E2
PMIC - PMIC - Voltage Regulators - Linear - BD3512MUV-E2 049294-BD3512MUV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049294-BD3512MUV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.065V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 3A Output Voltage: 0.65 V to 2.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: VQFN020V4040 Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 0.65V Dropout Voltage-Max: 0.1V @ 1A Operating Supply Current: 2.2mA Maximum Output Voltage: 2.7V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049294-BD3512MUV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.065V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 3A
Output Voltage: 0.65 V to 2.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: VQFN020V4040
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 0.65V
Dropout Voltage-Max: 0.1V @ 1A
Operating Supply Current: 2.2mA
Maximum Output Voltage: 2.7V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD3512MUV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD3512MUV-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD3512MUV-E2
IC REG LIN POS ADJ 3A 20VQFN

IC REG LIN POS ADJ 3A 20VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-BD3512MUV-E2 049294-BD3512MUV-E2 BD3512MUV-E2
Product Name 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD3512MUV-E2 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) Other; VQFN020V4040
Output Voltage 0.6500 volts 0.6500 volts 0.6500 volts
IOUT 3 amps 3 amps 3 amps
Dropout Voltage 0.1000 to ? volts 0.1000 volts
Unlock Full Specs
to access all available technical data