ROHM Semiconductor USA, LLC 4A Voltage Regulator IC BD3509MUV-E2

Description
IC REG LIN POS ADJ 4A 20VQFN Product overview: BD3509MUV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3509MUV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 4A 20VQFN Product overview: BD3509MUV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3509MUV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A Voltage Regulator IC
776-BD3509MUV-E2
4A Voltage Regulator IC 776-BD3509MUV-E2
IC REG LIN POS ADJ 4A 20VQFN Product overview: BD3509MUV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3509MUV-E2 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 4A 20VQFN Product overview: BD3509MUV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3509MUV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD3509MUV-E2 - 200968-BD3509MUV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD3509MUV-E2
200968-BD3509MUV-E2
PMIC - PMIC - Voltage Regulators - Linear - BD3509MUV-E2 200968-BD3509MUV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 200968-BD3509MUV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.028V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Soft Start Output Current: 4A Output Voltage: 0.65 V to 2.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: VQFN020V4040 Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 0.65V Dropout Voltage-Max: 0.05V @ 1A Operating Supply Current: 0.7mA to 1.4mA Maximum Output Voltage: 2.7V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 200968-BD3509MUV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.028V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Current: 4A
Output Voltage: 0.65 V to 2.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: VQFN020V4040
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 0.65V
Dropout Voltage-Max: 0.05V @ 1A
Operating Supply Current: 0.7mA to 1.4mA
Maximum Output Voltage: 2.7V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD3509MUV-E2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD3509MUV-E2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD3509MUV-E2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 4A VQFN020V4040

Linear Voltage Regulator IC Positive Adjustable 1 Output 4A VQFN020V4040

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD3509MUV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD3509MUV-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD3509MUV-E2
IC REG LIN POS ADJ 4A 20VQFN

IC REG LIN POS ADJ 4A 20VQFN

Supplier's Site
PMIC - Voltage Regulators - Linear - BD3509MUV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD3509MUV-E2
PMIC - Voltage Regulators - Linear BD3509MUV-E2
IC REG LIN POS ADJ 4A 20VQFN

IC REG LIN POS ADJ 4A 20VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BD3509MUV-E2 200968-BD3509MUV-E2 BD3509MUV-E2-ND BD3509MUV-E2 BD3509MUV-E2
Product Name 4A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD3509MUV-E2 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel (TR) Other; VQFN020V4040 Other; 20-VFQFN Exposed Pad
Output Voltage 0.6500 volts 0.6500 volts 0.6500 to 2.7 volts 0.6500 volts
IOUT 4 amps 4 amps 4 amps 4 amps 4 amps
VIN 4.5 volts 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3955SLB - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP667ARZ-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Voltage Reference - ATL431BQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Regulators - 1220383 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details