Manufacturer: Rohm Semiconductor
Win Source Part Number: 132553-BD3508MUV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.065 @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Current: 3A
Output Voltage: 0.65 V to 2.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 20-VQFN
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 0.65V
Dropout Voltage-Max: 0.1V @ 1A
Maximum Output Voltage: 2.7V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN
IC REG LINEAR POS ADJ 3A 20VQFN Product overview: BD3508MUV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3508MUV-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A 20VQFN
IC REG LINEAR POS ADJ 3A 20VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 132553-BD3508MUV-E2 | BD3508MUV-E2-ND | 776-BD3508MUV-E2 | BD3508MUV-E2 | BD3508MUV-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD3508MUV-E2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 20-VQFN | Other; 20-VFQFN Exposed Pad | Other; Tape & Reel (TR) | ||
| Life Cycle Stage | Maturity; Active |