ROHM Semiconductor USA, LLC 3A Voltage Regulator IC BD3508EKN-E2

Description
IC REG LINEAR POS ADJ 3A 20HQFN Product overview: BD3508EKN-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3508EKN-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 3A 20HQFN Product overview: BD3508EKN-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3508EKN-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Voltage Regulator IC
776-BD3508EKN-E2
3A Voltage Regulator IC 776-BD3508EKN-E2
IC REG LINEAR POS ADJ 3A 20HQFN Product overview: BD3508EKN-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3508EKN-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A 20HQFN Product overview: BD3508EKN-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3508EKN-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD3508EKN-E2 - 049293-BD3508EKN-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD3508EKN-E2
049293-BD3508EKN-E2
PMIC - PMIC - Voltage Regulators - Linear - BD3508EKN-E2 049293-BD3508EKN-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049293-BD3508EKN-E2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.065V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Soft Start Output Current: 3A Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 20-HQFN Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 0.65V Dropout Voltage-Max: 0.1V @ 1A Maximum Output Voltage: 2.7V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049293-BD3508EKN-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.065V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Current: 3A
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 20-HQFN
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 0.65V
Dropout Voltage-Max: 0.1V @ 1A
Maximum Output Voltage: 2.7V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD3508EKN-E2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD3508EKN-E2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD3508EKN-E2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-HQFN

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-HQFN

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BD3508EKN-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD3508EKN-E2
PMIC - Voltage Regulators - Linear BD3508EKN-E2
IC REG LINEAR POS ADJ 3A 20HQFN

IC REG LINEAR POS ADJ 3A 20HQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD3508EKN-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD3508EKN-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD3508EKN-E2
IC REG LINEAR POS ADJ 3A 20HQFN

IC REG LINEAR POS ADJ 3A 20HQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-BD3508EKN-E2 049293-BD3508EKN-E2 BD3508EKN-E2-ND BD3508EKN-E2 BD3508EKN-E2
Product Name 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD3508EKN-E2 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel (TR) Other; 20-HQFN Other; 20-VFQFN Exposed Pad
Output Voltage 0.6500 volts 0.6500 volts 0.6500 to 2.7 volts 0.6500 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 4.5 volts 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data