The BD3507HFV is suited for power supply for chipset bus. Though small in size, BD3507HFV adopts power PKG with radiation fins, and it therefore can be used for a regulator up to 550mA. Because it adopts Nch MOSFET and can form a ultra low dropout power supply of RON=300m? (TYP), BD3507HFV can compose a high-efficiency system, though it is of a linear type power supply. The output voltage can be set by VREF terminal and can be synchronized with other power supply. In addition, it can be used as a high side switch (RON = 300m? / lo = 550mA) of low-voltage power supply line. Because ceramic capacitors can be used for output capacitors, BD3507HFV contributes to downsizing and reduced thickness not only of IC but also of sets.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | BD3507HFV |
| Product Name | 4.3-5.5V 0.55A 1ch LDO |
| Regulator Type | Low Dropout |
| Package Type | Other; HVSOF6 |
| Output Voltage | 0.6500 to 2.7 volts |