IC REG LDO ADJ 0.55A 6HVSOF Product overview: BD3507HFV-TR from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.55A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.55A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD3507HFV-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049292-BD3507HFV-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 550mA
Output Voltage: 0.65 V to 2.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 6-HVSOF
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 0.65V
Operating Supply Current: 700μA
Maximum Output Voltage: 2.7V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-BD3507HFV-TR | 049292-BD3507HFV-TR |
| Product Name | 0.55A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD3507HFV-TR |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; Reel - TR | Other; 6-HVSOF |
| Output Voltage | 0.6500 to 2.7 volts | 0.6500 volts |
| IOUT | 0.5500 amps | 0.5500 amps |
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) |