LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R Product overview: BD3506EFV-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.65V, 2.7V, 2.5A, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.65V, 2.7V, 2.5A, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-BD3506EFV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 234194-BD3506EFV-E2
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear Regulator Controllers
Family Name: BD3506
Alternative Parts (Cross-Reference): BD3506EFV; ADP7159ACPZ-01-R2; ; ADP7159ACPZ-03-R2; LTC3026EDD#TR;
Introduction Date: April 19, 2005
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 757-BD3506EFV-E2 | 234194-BD3506EFV-E2 |
| Product Name | 0.65V 2.7V 2.5A HTSSOP LDO Voltage Regulator IC | Integrated Circuits(ICs) |