ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - BD3504FVM-TR BD3504FVM-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049291-BD3504FVM-TR Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049291-BD3504FVM-TR Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - BD3504FVM-TR - 049291-BD3504FVM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - BD3504FVM-TR
049291-BD3504FVM-TR
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - BD3504FVM-TR 049291-BD3504FVM-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 049291-BD3504FVM-TR Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049291-BD3504FVM-TR
Packaging: Reel - TR
Type: Positive Adjustable
Voltage - Input: 4.5 V to 5.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
757-BD3504FVM-TR
Power Management IC 757-BD3504FVM-TR
IC LNR REG CTRLR 1OUT 8MSOP Product overview: BD3504FVM-TR from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-BD3504FVM-TR can be used for catalog matching and distributor lookup.

IC LNR REG CTRLR 1OUT 8MSOP Product overview: BD3504FVM-TR from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-BD3504FVM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear Regulator Controllers - BD3504FVM-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
BD3504FVM-TR-ND
Voltage Regulators - Linear Regulator Controllers BD3504FVM-TR-ND
Linear Regulator Controller IC Positive Adjustable 1 Output 8-MSOP

Linear Regulator Controller IC Positive Adjustable 1 Output 8-MSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear Regulator Controllers - BD3504FVM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
BD3504FVM-TR
PMIC - Voltage Regulators - Linear Regulator Controllers BD3504FVM-TR
IC LNR REG CTRLR 1OUT 8MSOP

IC LNR REG CTRLR 1OUT 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - BD3504FVM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
BD3504FVM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers BD3504FVM-TR
IC LNR REG CTRLR 1OUT 8MSOP

IC LNR REG CTRLR 1OUT 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 049291-BD3504FVM-TR 757-BD3504FVM-TR BD3504FVM-TR-ND BD3504FVM-TR BD3504FVM-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - BD3504FVM-TR Power Management IC Voltage Regulators - Linear Regulator Controllers PMIC - Voltage Regulators - Linear Regulator Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Output Polarity Positive Positive
Package Type Other; 8-MSOP Other; Tape & Reel (TR) Other; "8-VSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-MSOP SSOP
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3941KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-3.3 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
PMIC - PMIC - Battery Chargers - BQ24109RHLT - 1023841-BQ24109RHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 1916825 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details