ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear BD3504FVM-FTR

Description
Win Source Part Number: 986042-BD3504FVM-FTR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 1.7 mA Control Features: Enable Voltage - Output (Max): 2.5V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.65V Package / Case: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -10°C ~ 100°C Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 0.85 mA HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD3504FVM-FTR,BD 3504FVM-FTRTR,BD3504 FVM-FTRDKR,BD3504FVM -FTRCT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 986042-BD3504FVM-FTR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 1.7 mA Control Features: Enable Voltage - Output (Max): 2.5V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.65V Package / Case: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -10°C ~ 100°C Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 0.85 mA HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD3504FVM-FTR,BD 3504FVM-FTRTR,BD3504 FVM-FTRDKR,BD3504FVM -FTRCT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 986042-BD3504FVM-FTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
986042-BD3504FVM-FTR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 986042-BD3504FVM-FTR
Win Source Part Number: 986042-BD3504FVM-FTR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 1.7 mA Control Features: Enable Voltage - Output (Max): 2.5V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.65V Package / Case: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -10°C ~ 100°C Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 0.85 mA HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD3504FVM-FTR,BD 3504FVM-FTRTR,BD3504 FVM-FTRDKR,BD3504FVM -FTRCT Product Status: Obsolete

Win Source Part Number: 986042-BD3504FVM-FTR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 1.7 mA
Control Features: Enable
Voltage - Output (Max): 2.5V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.65V
Package / Case: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -10°C ~ 100°C
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 0.85 mA
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD3504FVM-FTR,BD3504FVM-FTRTR,BD3504FVM-FTRDKR,BD3504FVM-FTRCT
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-BD3504FVM-FTR
Voltage Regulator IC 776-BD3504FVM-FTR
IC REG LINEAR POS ADJ 8MSOP Product overview: BD3504FVM-FTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3504FVM-FTR can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 8MSOP Product overview: BD3504FVM-FTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3504FVM-FTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD3504FVM-FTRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD3504FVM-FTRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD3504FVM-FTRTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 8-MSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 8-MSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 846-BD3504FVM-FTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
846-BD3504FVM-FTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 846-BD3504FVM-FTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 8-MSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD3504FVM-FTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD3504FVM-FTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD3504FVM-FTR
IC REG LINEAR POS ADJ 8MSOP

IC REG LINEAR POS ADJ 8MSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - BD3504FVM-FTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD3504FVM-FTR
PMIC - Voltage Regulators - Linear BD3504FVM-FTR
IC REG LINEAR POS ADJ 8MSOP

IC REG LINEAR POS ADJ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 986042-BD3504FVM-FTR 776-BD3504FVM-FTR BD3504FVM-FTRTR-ND BD3504FVM-FTR BD3504FVM-FTR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type SSOP; Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" SSOP
Special Features Enable Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Enable
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - A4919GLPTR-5-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 1219579 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Voltage Reference - ATL431LIBIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-3.2 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details