ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - BD3501FVM-TR BD3501FVM-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769839-BD3501FVM-TR Packaging: Reel package Type: Positive Fixed Operating Temperature Range: -10°C ~ 100°C Package: 8-VSSOP, 8-MSOP (0.118", 3.00mm Width) Voltage - Input: 4.5 V ~ 5.5 V Number of Outputs: 1 Family Name: BD3501FVM Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): NCP3521DM; NCP3521DMR2G; BD3501FVM; Introduction Date: July 29, 2003 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769839-BD3501FVM-TR Packaging: Reel package Type: Positive Fixed Operating Temperature Range: -10°C ~ 100°C Package: 8-VSSOP, 8-MSOP (0.118", 3.00mm Width) Voltage - Input: 4.5 V ~ 5.5 V Number of Outputs: 1 Family Name: BD3501FVM Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): NCP3521DM; NCP3521DMR2G; BD3501FVM; Introduction Date: July 29, 2003 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - BD3501FVM-TR - 769839-BD3501FVM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - BD3501FVM-TR
769839-BD3501FVM-TR
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - BD3501FVM-TR 769839-BD3501FVM-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 769839-BD3501FVM-TR Packaging: Reel package Type: Positive Fixed Operating Temperature Range: -10°C ~ 100°C Package: 8-VSSOP, 8-MSOP (0.118", 3.00mm Width) Voltage - Input: 4.5 V ~ 5.5 V Number of Outputs: 1 Family Name: BD3501FVM Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): NCP3521DM; NCP3521DMR2G; BD3501FVM; Introduction Date: July 29, 2003 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769839-BD3501FVM-TR
Packaging: Reel package
Type: Positive Fixed
Operating Temperature Range: -10°C ~ 100°C
Package: 8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
Voltage - Input: 4.5 V ~ 5.5 V
Number of Outputs: 1
Family Name: BD3501FVM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): NCP3521DM; NCP3521DMR2G; BD3501FVM;
Introduction Date: July 29, 2003
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
757-BD3501FVM-TR
Power Management IC 757-BD3501FVM-TR
IC LNR REG CTRLR 1OUT 8MSOP Product overview: BD3501FVM-TR from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-BD3501FVM-TR can be used for catalog matching and distributor lookup.

IC LNR REG CTRLR 1OUT 8MSOP Product overview: BD3501FVM-TR from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-BD3501FVM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear Regulator Controllers - BD3501FVM-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
BD3501FVM-TR-ND
Voltage Regulators - Linear Regulator Controllers BD3501FVM-TR-ND
Linear Regulator Controller IC Positive Fixed 1 Output 8-MSOP

Linear Regulator Controller IC Positive Fixed 1 Output 8-MSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear Regulator Controllers - BD3501FVM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
BD3501FVM-TR
PMIC - Voltage Regulators - Linear Regulator Controllers BD3501FVM-TR
IC LNR REG CTRLR 1OUT 8MSOP

IC LNR REG CTRLR 1OUT 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - BD3501FVM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
BD3501FVM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers BD3501FVM-TR
IC LNR REG CTRLR 1OUT 8MSOP

IC LNR REG CTRLR 1OUT 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 769839-BD3501FVM-TR 757-BD3501FVM-TR BD3501FVM-TR-ND BD3501FVM-TR BD3501FVM-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - BD3501FVM-TR Power Management IC Voltage Regulators - Linear Regulator Controllers PMIC - Voltage Regulators - Linear Regulator Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Package Type SSOP; Other; 8-VSSOP, 8-MSOP (0.118", 3.00mm Width) Other; Tape & Reel (TR) Other; "8-VSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-MSOP SSOP
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25120F3AYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1916809 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; μmax
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM663AN - 910513-ADM663AN - Win Source Electronics
Specs
Output Polarity Positive
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LED Drivers - A6216KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details