ROHM Semiconductor USA, LLC Audio Special Purpose - BD3490FV-E2 BD3490FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011296-BD3490FV-E2 Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOPB Purpose: Audio Tone Processor Supply Voltage - Operating: 4.75 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011296-BD3490FV-E2 Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOPB Purpose: Audio Tone Processor Supply Voltage - Operating: 4.75 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3490FV-E2 - 011296-BD3490FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3490FV-E2
011296-BD3490FV-E2
Audio Special Purpose - BD3490FV-E2 011296-BD3490FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011296-BD3490FV-E2 Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOPB Purpose: Audio Tone Processor Supply Voltage - Operating: 4.75 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011296-BD3490FV-E2
Packaging: Reel - TR
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOPB
Purpose: Audio Tone Processor
Supply Voltage - Operating: 4.75 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Special Purpose - BD3490FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
BD3490FV-E2
Audio Special Purpose BD3490FV-E2
Audio Audio Tone Processor 2 Channel 28-SSOP-B

Audio Audio Tone Processor 2 Channel 28-SSOP-B

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BD3490FV-E2
Audio Amplifiers BD3490FV-E2
Audio Amplifiers 4.75V-9.5V I2C BUS BASS, Treble

Audio Amplifiers 4.75V-9.5V I2C BUS BASS, Treble

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 011296-BD3490FV-E2 BD3490FV-E2 BD3490FV-E2
Product Name Audio Special Purpose - BD3490FV-E2 Audio Special Purpose Audio Amplifiers
Supply Voltage (VS) 4.75 to 9.5 volts 4.75 to 9.5 volts
Unlock Full Specs
to access all available technical data