Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL SIGNAL PROCESSORS (DSP)
ROHM CO., LTD.
BD34700FV-E2 -- IC AUDIO SIGNAL PROCESSR 40SSOPB
ROHM Co., Ltd.
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34700FV-E2
Description
IC AUDIO SIGNAL PROCESSR 40SSOPB
Utmel Electronic Limited
Done
Description
IC AUDIO SIGNAL PROCESSR 40SSOPB
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
IC AUDIO SIGNAL PROCESSR 40SSOPB
687-BD34700FV-E2
IC AUDIO SIGNAL PROCESSR 40SSOPB
687-BD34700FV-E2
IC AUDIO SIGNAL PROCESSR 40SSOPB
IC AUDIO SIGNAL PROCESSR 40SSOPB
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Digital Signal Processors (DSP)
Product Number
687-BD34700FV-E2
Product Name
IC AUDIO SIGNAL PROCESSR 40SSOPB
Supply Voltage
7.5V
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
ADSP-2101BG-50
Specs
Clock Speed
12.5 MHz
Interface Type
Host Interface, Serial Port
View Details
Texas Instruments
SMJ320VC33 Digital Signal Processor
5962-0053901QYA
Specs
Features
Embedded Timers
Clock Speed
75 MHz
MIPS
75
View Details
Microchip Technology, Inc.
DSP (Digital Signal Processors)
DSPIC30F2012-30I/SP
Specs
Data Bus
16-Bit
Package Type
DIP; Other; "28-DIP (0.300"", 7.62mm)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Renesas Electronics Corporation
DSP (Digital Signal Processors)
M59310L
View Details
2
suppliers