ROHM Semiconductor USA, LLC Audio Special Purpose - BD3464FV-E2 BD3464FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913154-BD3464FV-E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Volume Control Channel 20-SSOP-B Package: 20-LSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BD3464 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: BD3464FV-E2DKR, BD3464FV-E2CT, BD3464FV-E2TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913154-BD3464FV-E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Volume Control Channel 20-SSOP-B Package: 20-LSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BD3464 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: BD3464FV-E2DKR, BD3464FV-E2CT, BD3464FV-E2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3464FV-E2 - 913154-BD3464FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3464FV-E2
913154-BD3464FV-E2
Audio Special Purpose - BD3464FV-E2 913154-BD3464FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913154-BD3464FV-E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Volume Control Channel 20-SSOP-B Package: 20-LSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BD3464 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: BD3464FV-E2DKR, BD3464FV-E2CT, BD3464FV-E2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913154-BD3464FV-E2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Volume Control Channel 20-SSOP-B
Package: 20-LSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD3464
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: BD3464FV-E2DKR, BD3464FV-E2CT, BD3464FV-E2TR

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BD3464FV-E2
Audio Amplifiers BD3464FV-E2
Audio Amplifiers 7V-9.5V I2C BUS 4 Output Audio Prcsr

Audio Amplifiers 7V-9.5V I2C BUS 4 Output Audio Prcsr

Buy Now Datasheet
Audio Special Purpose - BD3464FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
BD3464FV-E2
Audio Special Purpose BD3464FV-E2
Audio Volume Control 6 Channel 20-SSOP-B

Audio Volume Control 6 Channel 20-SSOP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 913154-BD3464FV-E2 BD3464FV-E2 BD3464FV-E2
Product Name Audio Special Purpose - BD3464FV-E2 Audio Amplifiers Audio Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data