ROHM Semiconductor USA, LLC Audio Special Purpose - BD3461FS-E2 BD3461FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 110354-BD3461FS-E2 Packaging: Reel - TR Specifications: -109dB Applications: Automotive Audio, Consumer Audio Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOPA Purpose: Volume Control Supply Voltage - Operating: 7 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 110354-BD3461FS-E2 Packaging: Reel - TR Specifications: -109dB Applications: Automotive Audio, Consumer Audio Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOPA Purpose: Volume Control Supply Voltage - Operating: 7 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3461FS-E2 - 110354-BD3461FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3461FS-E2
110354-BD3461FS-E2
Audio Special Purpose - BD3461FS-E2 110354-BD3461FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 110354-BD3461FS-E2 Packaging: Reel - TR Specifications: -109dB Applications: Automotive Audio, Consumer Audio Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOPA Purpose: Volume Control Supply Voltage - Operating: 7 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 110354-BD3461FS-E2
Packaging: Reel - TR
Specifications: -109dB
Applications: Automotive Audio, Consumer Audio
Number of Channels: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOPA
Purpose: Volume Control
Supply Voltage - Operating: 7 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BD3461FS-E2
Audio Amplifiers BD3461FS-E2
Audio Amplifiers 7V-9.5V I2C BUS 6 Output Audio Prcsr

Audio Amplifiers 7V-9.5V I2C BUS 6 Output Audio Prcsr

Buy Now Datasheet
Audio Special Purpose - BD3461FS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
BD3461FS-E2
Audio Special Purpose BD3461FS-E2
Audio Volume Control 6 Channel 24-SSOP-A

Audio Volume Control 6 Channel 24-SSOP-A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 110354-BD3461FS-E2 BD3461FS-E2 BD3461FS-E2
Product Name Audio Special Purpose - BD3461FS-E2 Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 7 to 9.5 volts 7 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1914838P - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SC-70; SC-70
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2724EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 5 milliamps
Slew Rate 5 V/µs
View Details
4 suppliers