ROHM Semiconductor USA, LLC Audio Special Purpose - BD3460FS-E2 BD3460FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913153-BD3460FS-E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Volume Control 6 Channel 24-SSOP Package: 24-SOP (0.213", 5.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BD3460 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD3460FSE2, BD3460FS-ZAE2, BD3460FS-E2TR, BD3460FS-E2DKR, BD3460FS-E2CT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913153-BD3460FS-E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Volume Control 6 Channel 24-SSOP Package: 24-SOP (0.213", 5.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BD3460 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD3460FSE2, BD3460FS-ZAE2, BD3460FS-E2TR, BD3460FS-E2DKR, BD3460FS-E2CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3460FS-E2 - 913153-BD3460FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3460FS-E2
913153-BD3460FS-E2
Audio Special Purpose - BD3460FS-E2 913153-BD3460FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913153-BD3460FS-E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Volume Control 6 Channel 24-SSOP Package: 24-SOP (0.213", 5.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BD3460 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD3460FSE2, BD3460FS-ZAE2, BD3460FS-E2TR, BD3460FS-E2DKR, BD3460FS-E2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913153-BD3460FS-E2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Volume Control 6 Channel 24-SSOP
Package: 24-SOP (0.213", 5.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD3460
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD3460FSE2, BD3460FS-ZAE2, BD3460FS-E2TR, BD3460FS-E2DKR, BD3460FS-E2CT

Buy Now Datasheet
Audio Special Purpose - BD3460FS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
BD3460FS-E2
Audio Special Purpose BD3460FS-E2
Audio Volume Control 6 Channel 24-SSOP-A

Audio Volume Control 6 Channel 24-SSOP-A

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BD3460FS-E2
Audio Amplifiers BD3460FS-E2
Audio Amplifiers 7V-9.5V I2C BUS 6 Output Audio Prcsr

Audio Amplifiers 7V-9.5V I2C BUS 6 Output Audio Prcsr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 913153-BD3460FS-E2 BD3460FS-E2 BD3460FS-E2
Product Name Audio Special Purpose - BD3460FS-E2 Audio Special Purpose Audio Amplifiers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers