ROHM Semiconductor USA, LLC Digital to Analogue Converters BD34352EKV-E2

Description
32-bit, 768 kHz Audio D/A Converter
Request a Quote Datasheet
Description
32-bit, 768 kHz Audio D/A Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analogue Converters - 2440044P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
2440044P
Digital to Analogue Converters 2440044P
32-bit, 768 kHz Audio D/A Converter

32-bit, 768 kHz Audio D/A Converter

Supplier's Site
Digital to Analogue Converters - 2440043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
2440043
Digital to Analogue Converters 2440043
32-bit, 768 kHz Audio D/A Converter

32-bit, 768 kHz Audio D/A Converter

Supplier's Site
Digital to Analogue Converters - 2440044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
2440044
Digital to Analogue Converters 2440044
32-bit, 768 kHz Audio D/A Converter

32-bit, 768 kHz Audio D/A Converter

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1377977-BD34352EKV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1377977-BD34352EKV-E2
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1377977-BD34352EKV-E2
Win Source Part Number: 1377977-BD34352EKV-E 2 Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 37 pct. Type: Stereo DAC MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: 64-VFQFP Exposed Pad Supplier Device Package: 64-HTQFP (10x10) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V, 1.4V ~ 1.6V, 3V ~ 3.6V Number of Channels: 2 Data Interface: I²C Sampling Rate (Per Second): 768kHz Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital

Win Source Part Number: 1377977-BD34352EKV-E2
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
Type: Stereo DAC
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 64-VFQFP Exposed Pad
Supplier Device Package: 64-HTQFP (10x10)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V, 1.4V ~ 1.6V, 3V ~ 3.6V
Number of Channels: 2
Data Interface: I²C
Sampling Rate (Per Second): 768kHz
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - BD34352EKV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
BD34352EKV-E2
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose BD34352EKV-E2
32-BIT, 768 KHZ SAMPLING STEREO

32-BIT, 768 KHZ SAMPLING STEREO

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 2440044P 1377977-BD34352EKV-E2 BD34352EKV-E2
Product Name Digital to Analogue Converters Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type QFP; HTQFP64BV QFP
Pins 64
Resolution 32 bits
Interface Type I²C
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921725 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD674BJN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7891SRHHR - Texas Instruments
Specs
Package Type VQFN
Resolution 10 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers