Win Source Part Number: 1048995-BD3433K-E2
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel (TR)
Specifications: -108dB
Applications: Automotive Audio
Standard Package: 1,000
Mounting: SMD (SMT)
Function: Volume Control
Interface: Serial
Number of Channels: 6
Voltage - Supply: 7V ~ 9.5V
Package / Case: 44-QFP
Supplier Device Package: 44-QFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): BD3433K-E2BD3433KE2;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD3433KE2
Base Product Number: BD3433
Audio Amplifiers 14.2V-19V 3-wire 6 Output Audio Prcsr
Audio Volume Control 6 Channel 44-QFP (10x10)
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1048995-BD3433K-E2 | BD3433K-E2 | BD3433K-E2 |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Amplifiers | Audio Special Purpose |
| Supply Voltage (VS) | 7 to 9.5 volts | 7 to 9.5 volts |