ROHM Semiconductor USA, LLC Audio Special Purpose - BD3403FV-E2 BD3403FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 200967-BD3403FV-E2 Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 40-SSOPB Purpose: Audio Signal Processor Supply Voltage - Operating: 6.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 200967-BD3403FV-E2 Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 40-SSOPB Purpose: Audio Signal Processor Supply Voltage - Operating: 6.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3403FV-E2 - 200967-BD3403FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3403FV-E2
200967-BD3403FV-E2
Audio Special Purpose - BD3403FV-E2 200967-BD3403FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 200967-BD3403FV-E2 Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 40-SSOPB Purpose: Audio Signal Processor Supply Voltage - Operating: 6.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 200967-BD3403FV-E2
Packaging: Reel - TR
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 40-SSOPB
Purpose: Audio Signal Processor
Supply Voltage - Operating: 6.5 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Special Purpose - BD3403FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
BD3403FV-E2
Audio Special Purpose BD3403FV-E2
Audio Audio Signal Processor 2 Channel 40-SSOPB

Audio Audio Signal Processor 2 Channel 40-SSOPB

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BD3403FV-E2
Audio Amplifiers BD3403FV-E2
Audio Amplifiers 6.5V-9.5V 2-wire Bass, Mid, Treble

Audio Amplifiers 6.5V-9.5V 2-wire Bass, Mid, Treble

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 200967-BD3403FV-E2 BD3403FV-E2 BD3403FV-E2
Product Name Audio Special Purpose - BD3403FV-E2 Audio Special Purpose Audio Amplifiers
Supply Voltage (VS) 6.5 to 9.5 volts 6.5 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1922919P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
Analog - MTLT118QD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details