ROHM Semiconductor USA, LLC Audio Special Purpose - BD3401KS2 BD3401KS2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049287-BD3401KS2 Packaging: Tray Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 64-SQFP-T (12x12) Purpose: Audio Signal Processor Supply Voltage - Operating: 8 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049287-BD3401KS2 Packaging: Tray Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 64-SQFP-T (12x12) Purpose: Audio Signal Processor Supply Voltage - Operating: 8 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3401KS2 - 049287-BD3401KS2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3401KS2
049287-BD3401KS2
Audio Special Purpose - BD3401KS2 049287-BD3401KS2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049287-BD3401KS2 Packaging: Tray Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 64-SQFP-T (12x12) Purpose: Audio Signal Processor Supply Voltage - Operating: 8 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049287-BD3401KS2
Packaging: Tray
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 64-SQFP-T (12x12)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 8 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Special Purpose - BD3401KS2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
BD3401KS2
Audio Special Purpose BD3401KS2
Audio Audio Signal Processor 2 Channel 64-SQFP-T (12x12)

Audio Audio Signal Processor 2 Channel 64-SQFP-T (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BD3401KS2
Audio Amplifiers BD3401KS2
Audio Amplifiers 8V-9.5V 2-wire Bass, Mid, Treble

Audio Amplifiers 8V-9.5V 2-wire Bass, Mid, Treble

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 049287-BD3401KS2 BD3401KS2 BD3401KS2
Product Name Audio Special Purpose - BD3401KS2 Audio Special Purpose Audio Amplifiers
Supply Voltage (VS) 8 to 9.5 volts 8 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051208Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2722EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 2 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers
Audio Amplifier ICs - 9210773P - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Operating Range Speaker
View Details