ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear - BD33KA5WF-E2 BD33KA5WF-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022894-BD33KA5WF-E2 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.2V @ 200mA Operating Supply Current: 0.35mA to 0.55mA PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TL1963A-33DCYR; LD29080S33R; BD33KA5WF-E2; BD3570FP-TR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Industrial
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022894-BD33KA5WF-E2 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.2V @ 200mA Operating Supply Current: 0.35mA to 0.55mA PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TL1963A-33DCYR; LD29080S33R; BD33KA5WF-E2; BD3570FP-TR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BD33KA5WF-E2 - 1022894-BD33KA5WF-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD33KA5WF-E2
1022894-BD33KA5WF-E2
PMIC - PMIC - Voltage Regulators - Linear - BD33KA5WF-E2 1022894-BD33KA5WF-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022894-BD33KA5WF-E2 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.2V @ 200mA Operating Supply Current: 0.35mA to 0.55mA PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TL1963A-33DCYR; LD29080S33R; BD33KA5WF-E2; BD3570FP-TR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Industrial

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1022894-BD33KA5WF-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 0.35mA to 0.55mA
PSRR: 50dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TL1963A-33DCYR; LD29080S33R; BD33KA5WF-E2; BD3570FP-TR;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Industrial

Buy Now Datasheet
Singapore, Singapore
3.3V 500MA Voltage Regulator IC
776-BD33KA5WF-E2
3.3V 500MA Voltage Regulator IC 776-BD33KA5WF-E2
IC REG LINEAR 3.3V 500MA 8SOP Product overview: BD33KA5WF-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33KA5WF-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 500MA 8SOP Product overview: BD33KA5WF-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33KA5WF-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD33KA5WF-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD33KA5WF-E2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD33KA5WF-E2DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD33KA5WF-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD33KA5WF-E2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD33KA5WF-E2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD33KA5WF-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD33KA5WF-E2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD33KA5WF-E2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BD33KA5WF-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD33KA5WF-E2
PMIC - Voltage Regulators - Linear BD33KA5WF-E2
IC REG LINEAR 3.3V 500MA 8SOP

IC REG LINEAR 3.3V 500MA 8SOP

Supplier's Site Datasheet
IC REG LINEAR 3.3V 500MA 8SOP - 687-BD33KA5WF-E2 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 500MA 8SOP
687-BD33KA5WF-E2
IC REG LINEAR 3.3V 500MA 8SOP 687-BD33KA5WF-E2
IC REG LINEAR 3.3V 500MA 8SOP

IC REG LINEAR 3.3V 500MA 8SOP

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD33KA5WF-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD33KA5WF-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD33KA5WF-E2
IC REG LINEAR 3.3V 500MA 8SOP

IC REG LINEAR 3.3V 500MA 8SOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD33KA5WF-E2
LDO Voltage Regulators BD33KA5WF-E2
LDO Voltage Regulators REG 500MA 3.3V

LDO Voltage Regulators REG 500MA 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1022894-BD33KA5WF-E2 776-BD33KA5WF-E2 BD33KA5WF-E2DKR-ND BD33KA5WF-E2 687-BD33KA5WF-E2 BD33KA5WF-E2 BD33KA5WF-E2
Product Name PMIC - PMIC - Voltage Regulators - Linear - BD33KA5WF-E2 3.3V 500MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear IC REG LINEAR 3.3V 500MA 8SOP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; 8-SOP Other; Tape & Reel (TR) SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" SOIC; Other; 8-SOIC (0.173, 4.40mm Width) SOIC
Life Cycle Stage Maturity; Active Active
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3953SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 155080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Battery Chargers - BQ24298RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3367ARZ - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Low Battery, Shutdown
IOUT 0.3000 amps
View Details