ROHM Semiconductor USA, LLC LDO Voltage Regulators BD33IC0WHFV-GTR

Description
LDO Voltage Regulators LDO Reg Pos 3.3V 1.0A 7V Max
Datasheet
Description
LDO Voltage Regulators LDO Reg Pos 3.3V 1.0A 7V Max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD33IC0WHFV-GTR
LDO Voltage Regulators BD33IC0WHFV-GTR
LDO Voltage Regulators LDO Reg Pos 3.3V 1.0A 7V Max

LDO Voltage Regulators LDO Reg Pos 3.3V 1.0A 7V Max

Buy Now Datasheet
Ldo, Fixed, 3.3V, 1A, -25 To 85Deg C; Output Type Rohm - 01AH6445 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1A, -25 To 85Deg C; Output Type Rohm
01AH6445
Ldo, Fixed, 3.3V, 1A, -25 To 85Deg C; Output Type Rohm 01AH6445
LDO, FIXED, 3.3V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD33IC0WHFV-GTR 01AH6445
Product Name LDO Voltage Regulators Ldo, Fixed, 3.3V, 1A, -25 To 85Deg C; Output Type Rohm
Input Voltage 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1085QK - Micross Components, Inc.
Micross Components, Inc.
View Details