ROHM Semiconductor USA, LLC 3.3V 1A Voltage Regulator IC BD33IC0WHFV-GTR

Description
IC REG LINEAR 3.3V 1A 6HVSOF Product overview: BD33IC0WHFV-GTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33IC0WHFV-GTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 1A 6HVSOF Product overview: BD33IC0WHFV-GTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33IC0WHFV-GTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1A Voltage Regulator IC
776-BD33IC0WHFV-GTR
3.3V 1A Voltage Regulator IC 776-BD33IC0WHFV-GTR
IC REG LINEAR 3.3V 1A 6HVSOF Product overview: BD33IC0WHFV-GTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33IC0WHFV-GTR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1A 6HVSOF Product overview: BD33IC0WHFV-GTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33IC0WHFV-GTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD33IC0WHFV-GTR - 039605-BD33IC0WHFV-GTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD33IC0WHFV-GTR
039605-BD33IC0WHFV-GTR
PMIC - PMIC - Voltage Regulators - Linear - BD33IC0WHFV-GTR 039605-BD33IC0WHFV-GTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 039605-BD33IC0WHFV-G TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 6-HVSOF Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 1A Operating Supply Current: 0.25mA to 0.5mA Protection Features: Over Current, Over Temperature, Soft Start Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 039605-BD33IC0WHFV-GTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 6-HVSOF
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 1A
Operating Supply Current: 0.25mA to 0.5mA
Protection Features: Over Current, Over Temperature, Soft Start
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD33IC0WHFV-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD33IC0WHFV-GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD33IC0WHFV-GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HVSOF

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HVSOF

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD33IC0WHFV-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD33IC0WHFV-GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD33IC0WHFV-GDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HVSOF

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HVSOF

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD33IC0WHFV-GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD33IC0WHFV-GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD33IC0WHFV-GCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HVSOF

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HVSOF

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BD33IC0WHFV-GTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD33IC0WHFV-GTR
PMIC - Voltage Regulators - Linear BD33IC0WHFV-GTR
IC REG LINEAR 3.3V 1A 6HVSOF

IC REG LINEAR 3.3V 1A 6HVSOF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD33IC0WHFV-GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD33IC0WHFV-GTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD33IC0WHFV-GTR
IC REG LINEAR 3.3V 1A 6HVSOF

IC REG LINEAR 3.3V 1A 6HVSOF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-BD33IC0WHFV-GTR 039605-BD33IC0WHFV-GTR BD33IC0WHFV-GTR-ND BD33IC0WHFV-GTR BD33IC0WHFV-GTR
Product Name 3.3V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD33IC0WHFV-GTR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 6-HVSOF Other; 6-SMD, Flat Leads Exposed Pad
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 16142322 - Radwell International
Allegro MicroSystems Inc.
View Details
2 suppliers
Voltage Regulators - 1913999 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Battery Chargers - BQ25101HYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - CS5204-2GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details