IC REG LINEAR 3.3V 500MA 8HTSOP Product overview: BD33IA5WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD33IA5WEFJ-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152596-BD33IA5WEFJ-
Family Name: BD33IA5W
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): LD2981CU32TR; TK71632ASIL; S-817B32AUA-CWVT2U;
Introduction Date: July 16, 2012
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 500MA 8HTSOP
IC REG LINEAR 3.3V 500MA 8HTSOP
IC REG LINEAR 3.3V 500MA 8HTSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD33IA5WEFJ-E2 | 1152596-BD33IA5WEFJ-E2 | BD33IA5WEFJ-E2 | BD33IA5WEFJ-E2 | BD33IA5WEFJ-E2 |
| Product Name | 3.3V 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD33IA5WEFJ-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 5.5 volts | 5.5 volts |